Microchip Technology AT32UC3A4128SU Product Overview
The AT32UC3A4128SU is a high-performance, 32-bit AVR® microcontroller from Microchip Technology, designed to meet the needs of a wide range of embedded applications. This microcontroller is part of the AVR32 UC3 series, renowned for its high-speed data processing capabilities and low-power operation, making it an ideal choice for applications that require both efficiency and performance.
At the heart of the AT32UC3A4128SU is a 32-bit AVR32UC core that operates at a maximum frequency of 66 MHz. The device comes equipped with 128 KB of high-speed Flash memory and 32 KB of SRAM, providing ample space for complex applications and data storage. The microcontroller is housed in a 64-lead QFN package, offering a compact footprint that is suitable for space-constrained designs.
Key features of the AT32UC3A4128SU include:
- High-Performance 32-bit AVR32UC RISC Core: Delivers efficient processing with low power consumption.
- Large Memory Capacity: 128 KB Flash and 32 KB SRAM to support complex applications.
- Peripheral Connectivity: Integrated with a rich set of peripherals including USB 2.0, SPI, I2C, USART, and PWM for versatile connectivity options.
- Advanced Interrupt Controller: Provides low-latency response to events and supports multiple interrupt vectors for better system management.
- Power-Saving Modes: Features several power-saving modes to reduce power consumption during idle periods.
- Robust Security: Includes features like a random number generator and memory protection units to enhance system security.
- Development Tools Support: Supported by Microchip's development tools for easy programming and debugging.
The AT32UC3A4128SU is well-suited for applications that demand high-speed processing and connectivity, such as industrial control systems, medical devices, automotive systems, and Internet of Things (IoT) devices. Its robust security features and power efficiency make it a reliable choice for developers looking to create secure and energy-conscious products.
With Microchip's commitment to quality and long-term availability, the AT32UC3A4128SU is a dependable microcontroller solution that ensures product longevity and stability for your embedded designs.