EN
  • EN
  • DE

AT32UC3A3256-CTUT

Part No AT32UC3A3256-CTUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 110
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.75 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-FFBGA (11x11)
Win Source Part Number 1019375-AT32UC3A3256-CTUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3256-CTUT CAD Model

Description

Microchip Technology's AT32UC3A3256-CTUT Microcontroller

The AT32UC3A3256-CTUT is a high-performance, 32-bit AVR microcontroller from the renowned manufacturer, Microchip Technology. Designed to cater to the increasing demands of sophisticated embedded systems, this microcontroller combines a rich set of features with the convenience of a low-power design, making it an ideal choice for a variety of applications ranging from industrial control systems to medical devices, and from automotive electronics to energy management solutions.

Key Features

  • Core: The AT32UC3A3256-CTUT is built around the AVR32UC core, which operates at a maximum frequency of 66 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It boasts 256 KB of in-system self-programmable flash, 16 KB of SRAM, and 4 KB of EEPROM, ensuring ample space for complex applications and data storage.
  • Connectivity: With an array of communication interfaces including USB 2.0 full-speed/device/host/OTG, USART, SPI, I2C, and CAN, this microcontroller offers extensive connectivity options for peripheral devices and networks.
  • Timers and Counters: Multiple 16-bit timers, PWM channels, and a real-time counter provide precise timing and control capabilities for a wide range of timing-critical tasks.
  • Analog Features: It includes an 8-channel, 10-bit ADC with a conversion time as low as 2 microseconds, along with a 2-channel, 10-bit DAC for analog input and output functionality.
  • Advanced Interrupt Controller: The device's interrupt system supports low-latency interrupt handling, which is crucial for real-time performance.
  • Power Efficiency: The AT32UC3A3256-CTUT features power-saving modes such as Idle and Power-down, which significantly reduce power consumption when the microcontroller is not in active use.
  • Package: Encased in a 144-pin TQFP (Thin Quad Flat Pack) package, it is designed for space-conscious applications while ensuring reliable connectivity to the PCB.

Overall, the Microchip AT32UC3A3256-CTUT is a versatile and powerful microcontroller that provides developers with a flexible platform to build sophisticated embedded systems. Its combination of speed, memory, connectivity options, and power efficiency make it a top choice for engineers looking to create high-performance, yet energy-conscious, designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7255 $51.4510
5+ $21.1081 $105.5405
8+ $20.4485 $163.5880
11+ $19.7889 $217.6779
14+ $19.1292 $267.8088
18+ $17.1504 $308.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess