EN
  • EN
  • DE

AT32UC3A0256-ALUT

Part No AT32UC3A0256-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series AVR®32 UC3 A0
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 109
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911920-AT32UC3A0256-ALUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3A0256-ALUT CAD Model

Description

Microchip Technology AT32UC3A0256-ALUT

The AT32UC3A0256-ALUT is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between computational power and energy efficiency. This microcontroller is part of the AVR32 UC3 series, which is renowned for its enhanced architecture that provides a significant boost in processing speed and resource management for embedded applications.

At the heart of the AT32UC3A0256-ALUT lies its advanced CPU, operating at a maximum frequency of 66 MHz. This powerful core is supported by 256KB of onboard flash memory, providing ample space for complex program code, and 64KB of SRAM, ensuring smooth and efficient operation even with demanding tasks. The device operates at a voltage range of 1.65V to 1.95V, striking a perfect balance between speed and power consumption.

This microcontroller comes in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. The AT32UC3A0256-ALUT is equipped with a variety of peripherals, including USB 2.0, SPI, I2C, USART, and a 16-channel 10-bit ADC, making it incredibly versatile for interfacing with various external components and sensors.

One of the standout features of the AT32UC3A0256-ALUT is its Direct Memory Access (DMA) controller, which allows for high-speed data transfers without CPU intervention, thereby freeing up the processor to handle other tasks. Additionally, it supports a JTAG interface for programming and debugging, ensuring a streamlined development process.

Designed with robustness in mind, the AT32UC3A0256-ALUT includes features such as power-on reset, brown-out detection, and a real-time clock, all of which contribute to reliable operation in a wide range of environments. Its comprehensive set of timers, counters, and PWM channels also make it ideal for timing-critical applications such as motor control and industrial automation.

To sum up, the Microchip Technology AT32UC3A0256-ALUT is an excellent choice for developers looking for a microcontroller that combines processing power, memory capacity, and energy efficiency, along with a rich set of peripherals, all in a compact and robust package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8928 $62.6784
6+ $17.1429 $102.8574
10+ $16.6071 $166.0710
13+ $16.0714 $208.9282
17+ $15.5357 $264.1069
22+ $13.9286 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess