EN
  • EN
  • DE

AT30TSE754-SS8-B

Part No AT30TSE754-SS8-B
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 0°C ~ 55°C (-20°C ~ 105°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768986-AT30TSE754-SS8-B
Popularity Medium
Supply and Demand Status Limited
Family Name AT30TSE754
Introduction Date March 03, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT30TSE754-SS8-B CAD Model

Description

Microchip Technology AT30TSE754-SS8-B Temperature Sensor

The AT30TSE754-SS8-B is a highly precise digital temperature sensor and thermal watchdog from Microchip Technology, designed to meet the needs of complex thermal management systems. This sensor is part of the AT30TSE754 series and comes in an SSOP-8 (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

With its ability to measure temperature across a wide range of -55°C to +125°C, the AT30TSE754-SS8-B provides an accuracy of ±0.5°C around the typical human body temperature range, making it particularly useful for medical and healthcare applications. Its precision is maintained across the full operating temperature range, ensuring reliable performance in various environments.

The sensor communicates via a 2-wire, I²C-compatible serial interface, which allows for easy integration into existing systems with minimal I/O requirements. This digital interface also enables the sensor to interface with a microcontroller or other I²C-compatible devices without the need for analog-to-digital converters, simplifying the design and reducing system complexity.

One of the key features of the AT30TSE754-SS8-B is its programmable temperature alert output, which can be configured to signal a microcontroller or other system components when the temperature exceeds a specified threshold. This capability is critical for systems that require immediate response to prevent overheating, such as computing devices, industrial machinery, and telecommunications equipment.

The device also includes a serial EEPROM with a capacity of 2 Kbits, which provides storage for system-critical data that can be accessed by the host system. This non-volatile memory can store configuration settings, user data, or any other data that needs to be preserved between power cycles.

In summary, the AT30TSE754-SS8-B from Microchip Technology is a versatile and reliable temperature sensor that offers high precision, digital output, and additional EEPROM storage, making it an ideal choice for a wide range of temperature monitoring applications.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess