EN
  • EN
  • DE

CS5396-KS

Part No CS5396-KS
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description 120 dB, 96 kHZ Audio A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163368-CS5396-KS
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5396-KS CAD Model

Description

The CS5396-KS is a high-performance stereo Analog-to-Digital Converter (ADC) designed by Cirrus Logic, intended for professional audio applications. It offers exceptional audio quality and dynamic range, making it suitable for demanding recording and playback scenarios. The integrated features and low distortion characteristics enable accurate and transparent audio capture.

Applications:

  • Professional audio recording interfaces
  • Mixing consoles
  • High-end audio equipment
  • Broadcast audio systems
  • Musical instruments

Features:

  • High-resolution 24-bit conversion
  • Supports sample rates up to 216 kHz
  • Low total harmonic distortion plus noise (THD+N)
  • High dynamic range
  • Differential analog inputs
  • Integrated high-pass filter
  • I2S serial audio interface

Benefits:

  • Provides pristine audio quality for professional recordings
  • Captures subtle audio nuances with high dynamic range
  • Reduces unwanted noise and distortion for clean audio signals
  • Offers flexibility in sample rate selection to accommodate various audio formats
  • Simplified integration with digital audio systems using the I2S interface

Additional Details:

The CS5396-KS ensures excellent audio fidelity through its advanced delta-sigma modulation and digital filtering techniques. Its differential analog inputs offer improved noise immunity, enhancing performance in electrically noisy environments. The integrated high-pass filter helps remove unwanted low-frequency noise and DC offsets. The ADC’s precise timing and low jitter contribute to accurate audio conversion. The device is typically used in conjunction with digital signal processors (DSPs) or other digital audio processing devices to create complete audio systems.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess