EN
  • EN
  • DE

AT29LV020-20JI

Part No AT29LV020-20JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 200NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Access Time 200ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019325-AT29LV020-20JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT29LV020-20JI CAD Model

Description

The AT29LV020-20JI is a high-performance flash memory chip from the reputable manufacturer Microchip Technology. This device offers a robust storage solution for a wide range of applications, including embedded systems, telecommunications, automotive industries, and various consumer electronics. With its 2-megabit capacity, the AT29LV020-20JI provides ample space for firmware storage, code shadowing, and data logging tasks.

Key Features

  • Memory Capacity: 2 Megabits (256K x 8)
  • Speed: 20 ns access time, offering swift read and write operations.
  • Operating Voltage: 3.0V to 3.6V, ideal for low-power applications.
  • Temperature Range: Industrial-grade with an operating temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: 32-lead PLCC (Plastic Leaded Chip Carrier) package, suitable for surface mount technology and providing a compact footprint.
  • Endurance: High endurance with a minimum of 10,000 write/erase cycles, guaranteeing a long operational lifespan.
  • Data Retention: Offers data retention of at least 20 years, securing data integrity over extended periods.
  • Programming: Supports page mode and sector erase capabilities for flexible and efficient programming.

Applications

The AT29LV020-20JI is versatile and can be integrated into a variety of systems where reliable and durable non-volatile memory is crucial. Typical applications include:

  • Boot code storage in computing systems
  • Parameter storage in networking hardware
  • Firmware updates and storage in embedded systems
  • Code shadowing in automotive control units
  • BIOS storage in PCs and servers

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT29LV020-20JI is backed by Microchip's robust technical support and service, ensuring that customers receive the assistance they need for seamless integration and maintenance. With the AT29LV020-20JI, designers and engineers can confidently develop systems that require dependable flash memory with a proven track record of performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess