EN
  • EN
  • DE

AT29LV020-10JC

Part No AT29LV020-10JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2M PARALLEL 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 100ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-LCC
Supplier Device Package 32-PLCC (13.97x11.43)
Family Part Number AT29LV020
Manufacturer Pack Quantity 32
MSL Level 2 (1 Year)
Win Source Part Number 751919-AT29LV020-10JC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29LV020-10JC CAD Model

Description

The AT29LV020-10JC is a high-performance flash memory device from Microchip Technology, designed to offer a robust storage solution for a wide range of applications. This 2-megabit flash memory chip operates at a voltage range of 3V to 3.6V, making it suitable for low-power devices and portable electronics.

Key Features:

  • Memory Size: The device provides a 2-megabit storage capacity, ideal for storing firmware, configuration parameters, or small application code.
  • Access Time: With an access time of 10 nanoseconds, the AT29LV020-10JC allows for rapid data retrieval, enhancing the performance of embedded systems.
  • Package Type: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of mounting on printed circuit boards.
  • Low Voltage Operation: The device is designed for low voltage operation, making it energy-efficient and ideal for battery-operated gadgets.
  • Endurance: The AT29LV020-10JC boasts a high endurance with a minimum of 10,000 write/erase cycles, ensuring a long operational life.
  • Data Retention: It offers a data retention period of at least 20 years, providing a stable and reliable storage solution over time.
  • Temperature Range: The flash memory operates across an industrial temperature range, making it suitable for harsh environments.

Applications:

The AT29LV020-10JC is versatile and can be used in various applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

With its combination of speed, low power consumption, and high reliability, the AT29LV020-10JC from Microchip Technology is an excellent choice for designers looking for a non-volatile memory solution that can withstand the rigors of demanding applications.

You May Also Be Interested in

Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess