EN
  • EN
  • DE

AT29C512-20JC

Part No AT29C512-20JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 200NS 32PLCC / NOR Flash Parallel 5V 512K-bit 64K x 8 200ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768968-AT29C512-20JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT29C512
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29C512-20JC CAD Model

Description

The AT29C512-20JC from Microchip Technology is a high-performance Flash memory component that combines reliability with a robust feature set. This device is specifically designed to meet the rigorous demands of high-speed data storage and retrieval in a wide array of applications.

Key Features

  • Memory Capacity: The AT29C512-20JC offers a substantial 512 Kilobits (64K x 8) of memory, providing ample storage for firmware, boot code, or data logging applications.
  • Data Access Speed: With a 20 nanosecond access time, this Flash memory device enables rapid read operations, which is crucial for performance-critical applications.
  • Package Type: Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the AT29C512-20JC ensures a compact footprint and reliable connectivity for PCB integration.
  • Operating Voltage: The device operates within a range of 4.5V to 5.5V, making it compatible with most 5V systems and providing flexibility in system design.
  • Endurance: It boasts a high endurance level with a minimum of 10,000 write/erase cycles, ensuring long-term reliability for applications that demand frequent data updates.
  • Temperature Range: The AT29C512-20JC is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

This versatile memory component is ideal for a variety of applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Support

Microchip Technology is known for its commitment to quality and the AT29C512-20JC is no exception. Customers can expect robust support and a comprehensive warranty for this product. Microchip also provides extensive technical documentation and customer support to assist with integration and troubleshooting, ensuring a smooth design-in process and reliable operation throughout the product's lifespan.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess