EN
  • EN
  • DE

AT29C040A-12JC

Part No AT29C040A-12JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT PARALLEL 32PLCC  /  FLASH Memory IC 4Mb (512K x 8) Parallel 120 ns 32-PLCC (13.97x11.43)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT29C040
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 32
Win Source Part Number 1046492-AT29C040A-12JC
Ultra Librarian 3D Model Ultra Librarian AT29C040A-12JC CAD Model

Description

Microchip Technology AT29C040A-12JC Product Overview

The AT29C040A-12JC is a high-performance 4-Megabit Flash memory component produced by Microchip Technology, designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications. This Flash memory device offers a substantial amount of data storage, making it an ideal choice for systems that require firmware updates, data logging, or any application that necessitates a large, reprogrammable memory space.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Speed: 120 ns access time
  • Voltage Supply: 5V, ±10% for read and write operations
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 32-lead, plastic J-leaded chip carrier (PLCC)
  • Endurance: 10,000 write/erase cycles
  • Data Retention: 20 years at 125°C

Performance and Reliability

The AT29C040A-12JC offers a fast access time of 120 ns, enabling quick read operations, which is critical for high-speed microprocessors and the efficient execution of firmware code. Its endurance of 10,000 write/erase cycles ensures long-term reliability and the ability to handle frequent updates without degradation. Additionally, with a data retention period of 20 years, this memory device is designed to preserve data over extended periods, providing stability and peace of mind for applications that require long-term data integrity.

Applications

The versatility and robustness of the AT29C040A-12JC make it suitable for a variety of applications, including but not limited to:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunications
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Conclusion

With its combination of speed, capacity, and durability, the Microchip Technology AT29C040A-12JC stands out as a solid choice for designers and engineers looking for a reliable Flash memory solution. Its robust feature set ensures that it can meet the demands of various high-tech applications, providing consistent performance and preserving critical data over time.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $0.2315
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess