EN
  • EN
  • DE

AT29C020-90TI

Part No AT29C020-90TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2M PARALLEL 32TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Part Number Series AT29C020
Manufacturer Pack Quantity 156
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813004-AT29C020-90TI
Ultra Librarian 3D Model Ultra Librarian AT29C020-90TI CAD Model

Description

Microchip Technology's AT29C020-90TI Flash Memory

The AT29C020-90TI is a high-performance 2-megabit Flash memory device from Microchip Technology, designed to deliver reliable storage solutions for a wide range of applications. With a 90 nanosecond access time, this IC provides efficient read operations, making it an excellent choice for systems that require fast data retrieval.

Key Features:

  • Memory Capacity: The AT29C020-90TI offers a substantial 2-megabit (256K x 8) storage capacity, suitable for storing firmware, configuration parameters, or any data requiring frequent updates.
  • Access Time: A fast access time of 90 nanoseconds ensures quick read operations, which is critical for high-speed microprocessor systems.
  • Programming: The device supports a 5-volt-only in-system programming algorithm for easy programming while within the end system, simplifying the update process and reducing programming costs.
  • Endurance: Microchip guarantees a minimum of 10,000 write/erase cycles, providing a robust solution for applications that necessitate frequent data updates.
  • Data Retention: Data retention is rated at 20 years, ensuring the integrity and longevity of critical data stored within the device.
  • Package: The AT29C020-90TI comes in a 32-lead TSOP package, offering a compact footprint for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.

Applications:

The versatility of the AT29C020-90TI allows it to be used in a variety of applications, including but not limited to:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Portable devices
  • Networking hardware

Conclusion:

With its combination of speed, reliability, and a convenient in-system programming feature, the AT29C020-90TI from Microchip Technology is an optimal choice for designers looking for a dependable Flash memory solution. Whether it's for critical system firmware or user-configurable settings, this Flash memory can meet the demands of a diverse array of applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess