Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C020
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565617-AT29C020-90PC
Ultra Librarian 3D Model Ultra Librarian AT29C020-90PC CAD Model

Description

The AT29C020-90PC is a high-performance Flash memory component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a substantial 2-megabit storage capacity, making it suitable for applications that require ample memory space in a reliable and efficient package.

Key Features

  • Memory Size: The AT29C020-90PC comes with a 2-megabit (256K x 8) memory size, providing ample storage for a wide range of applications.
  • Access Time: With a fast access time of 90 nanoseconds, this device ensures quick read operations, which is critical for high-speed applications.
  • Programming Time: It features a rapid programming time, which allows for efficient updates and reduces downtime during the programming process.
  • Operating Voltage: The device operates at a voltage range of 5V ± 10%, which is standard for many digital circuits, ensuring compatibility with a variety of systems.
  • Endurance: Microchip Technology guarantees a minimum of 10,000 program/erase cycles, ensuring long-term reliability and stability for the stored data.
  • Data Retention: Data retention is rated at a minimum of 20 years, providing a secure and persistent storage solution over an extended period.
  • Package: The AT29C020-90PC is available in a 32-lead PDIP (Plastic Dual Inline Package), which is widely used and easy to handle in various circuit board layouts.

Applications

This Flash memory device is ideal for a broad spectrum of applications, including but not limited to:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Conclusion

The AT29C020-90PC from Microchip Technology is an excellent choice for designers and engineers looking for a reliable, high-speed, and ample-capacity Flash memory solution. Its robust feature set ensures that it can meet the demands of a wide array of applications, providing both performance and durability.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64MBIT SPI 75MHZ 16SOP2 / FLASH - NOR Memory IC 64Mbit SPI 75 MHz 16-SOP2
Need more? Email Us
ECAD model for M25P64-VMF3PB
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 60TFBGA
Need more? Email Us
ECAD model for IS42S16100F-6BL
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 90WBGA / SDRAM - DDR Memory IC 2Gb (64M x 32) Parallel 166 MHz 5 ns 90-WBGA (8x13)
Need more? Email Us
ECAD model for IS43LR32640A-6BL
Micron Technology Inc.
IC FLASH 128GBIT PARALLEL 52VLGA / FLASH - NAND Memory IC 128Gbit Parallel 52-VLGA (18x14)
Need more? Email Us
ECAD model for MT29F128G08AUABAC5:B
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G
National Semiconductor (TI)
IC EPROM 1MBIT PARALLEL 32DIP / EPROM - OTP Memory IC 1Mbit Parallel 200 ns 32-DIP
Need more? Email Us
ECAD model for NM27C010N200
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention