EN
  • EN
  • DE

AT28HC256F-90UM/883

Part No AT28HC256F-90UM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28CPGA / EEPROM Memory IC 256Kbit Parallel 90 ns 28-CPGA (13.97x16.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Microchip Technology
Series -
Package Box
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 28-BCPGA
Supplier Device Package 28-CPGA (13.97x16.51)
Base Product Number AT28HC256
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Standard Package 20 pcs
Win Source Part Number 1381467-AT28HC256F-90UM/883
Ultra Librarian 3D Model Ultra Librarian AT28HC256F-90UM/883 CAD Model

Description

Product Overview: AT28HC256F-90UM/883

The AT28HC256F-90UM/883 is a high-performance, non-volatile Electrically Erasable and Programmable Read-Only Memory (EEPROM) component manufactured by Microchip Technology. This integrated circuit is designed to offer a flexible and reliable storage solution for a wide range of military, aerospace, and industrial applications where data integrity and component reliability are critical.

Key Features

  • Memory Capacity: The device boasts a 256K (32K x 8) memory capacity, allowing it to store significant amounts of data.
  • Speed: With an access time of 90 nanoseconds, the AT28HC256F-90UM/883 ensures quick data retrieval, contributing to the efficiency of the systems it is integrated into.
  • Operating Voltage: The EEPROM operates within a voltage range of 4.5V to 5.5V, making it compatible with standard digital logic levels.
  • Temperature Range: This component is specified for the military temperature range of -55°C to +125°C, ensuring its performance under extreme conditions.
  • Package: It is available in a 32-lead Ceramic Dual In-line Package (CERDIP), which provides robust physical protection and reliable connectivity.
  • Quality and Reliability: The AT28HC256F-90UM/883 is compliant with the MIL-STD-883 standard, which signifies that it meets the stringent quality and reliability requirements for military-grade components.

Applications

The robustness and high-speed characteristics of the AT28HC256F-90UM/883 make it ideal for use in mission-critical systems such as:

  • Avionics and onboard flight systems
  • Spacecraft and satellite subsystems
  • Defense and military equipment
  • Industrial control systems
  • High-reliability computing infrastructure

Conclusion

Microchip Technology's AT28HC256F-90UM/883 EEPROM is engineered to meet the highest standards of durability and performance. Its fast access time, large memory capacity, and resilience to extreme temperatures make it an indispensable component for systems where failure is not an option. With its adherence to the MIL-STD-883 standard, customers can trust in the AT28HC256F-90UM/883 for their most demanding applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess