EN
  • EN
  • DE

MSP430F5438IPZ

Part No MSP430F5438IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227480-MSP430F5438IPZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics, Metering, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian MSP430F5438IPZ CAD Model

Description

Overview of the MSP430F5438IPZ Microcontroller

The MSP430F5438IPZ is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F5438IPZ is an ideal choice for industrial, consumer, and health care applications where power consumption and space are critical considerations.

Key Features

  • Core: The device features a 16-bit RISC architecture that enables it to deliver powerful computing capabilities while maintaining low power consumption. Its CPU runs at a speed of up to 25 MHz, ensuring swift processing of tasks.
  • Memory: With 256KB of flash memory and 16KB of RAM, the MSP430F5438IPZ can handle complex programs and support a variety of applications without the need for external memory components.
  • Power Management: The microcontroller offers multiple power-saving modes, making it exceptionally energy-efficient for battery-powered applications. Its active mode power consumption is as low as 330 µA/MHz, and in standby mode, it consumes only 1.1 µA.
  • Digital and Analog Peripherals: It comes equipped with an array of peripherals, including digital I/O ports, timers, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), which facilitate interfacing with external sensors and devices.
  • Communication Interfaces: The MSP430F5438IPZ supports multiple communication protocols such as I2C, SPI, UART, and more, allowing for easy integration into various systems and ensuring compatibility with other devices.
  • Package: The microcontroller is available in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The MSP430F5438IPZ is highly versatile and can be used in a range of applications, including but not limited to:

  • Smart meters
  • Portable medical devices
  • Home automation systems
  • Low-power wireless sensors and networks

In summary, the MSP430F5438IPZ from Texas Instruments is a robust microcontroller that offers a perfect blend of low power consumption and high performance, making it an excellent choice for designers looking to optimize their products for efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4484 $56.6904
13+ $7.7526 $100.7838
20+ $7.5103 $150.2060
28+ $7.2680 $203.5040
36+ $7.0258 $252.9288
48+ $6.2990 $302.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess