EN
  • EN
  • DE

LTV-847S

Part No LTV-847S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV 4CH TRANS 16-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 4
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 35V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 110°C
Mounting SMD (SMT)
Case / Package 16-SMD
Win Source Part Number 020746-LTV-847S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian LTV-847S CAD Model

Description

The Lite-On Inc. 020746-LTV-847S is a high-performance transistor output optocoupler used for DC input applications.

  • Forward Voltage: 1.2V
  • Vce Saturation (Max): 200mV
  • Minimum DC Current Transfer Ratio: 50% @ 5mA
  • Maximum DC Current Transfer Ratio: 600% @ 5mA
  • Channels: 4
  • Isolation Voltage: 5000Vrms
  • Switching Turn-on and Turn-off Time: Not specified
  • Rise Time: 4µs
  • Fall Time: 3µs
  • Continuous Forward Current: 50mA
  • Maximum Output Voltage: 35V
  • Package: 16-SMD

It is widely used in isolator applications and has a high supply and demand status.

You May Also Be Interested in

Infineon Technologies
OPTOISO 2.5KV 2CH PHVOLT 8-SMT
Lowest to $11.0598
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
50mA 100mV@20mA,1mA 80V 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0824
Everlight Electronics Co Ltd
EL816(C) Everlight Transistor Output Optocouplers Optocoupler Transistor DC Input datasheet, inventory, & pricing.
Need more? Email Us
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1967 $150.4755
1,055+ $0.1903 $200.7665
1,360+ $0.1840 $250.2400
1,820+ $0.1650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,250 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess