EN
  • EN
  • DE

AT28HC256E-12PI

Part No AT28HC256E-12PI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PARALLEL 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 28-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name AT28HC256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 14
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911900-AT28HC256E-12PI
Ultra Librarian 3D Model Ultra Librarian AT28HC256E-12PI CAD Model

Description

Microchip Technology AT28HC256E-12PI EEPROM

The AT28HC256E-12PI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by the renowned manufacturer, Microchip Technology. This advanced memory chip provides a robust storage solution for a wide range of applications that require non-volatile memory storage with high endurance and low power consumption.

With a storage capacity of 256 Kilobits, the AT28HC256E-12PI enables users to store essential configuration data, calibration parameters, and small application codes. It features a parallel interface for quick data access and programming, with an access time of 120 nanoseconds, ensuring that data retrieval is both swift and efficient for time-sensitive applications.

The EEPROM operates over a wide voltage range of 4.5V to 5.5V, making it versatile for use in various system voltage levels. Its endurance is rated at 100,000 write cycles, and data retention is guaranteed for a minimum of 10 years, providing long-term reliability for critical data storage.

One of the key advantages of the AT28HC256E-12PI is its ease of integration into existing systems. It comes in a 28-pin Plastic Dual-In-Line Package (PDIP), which is widely used in the industry and is compatible with standard breadboards and sockets. This makes it an ideal choice for prototyping as well as for final production runs.

Additionally, the AT28HC256E-12PI supports a full static operation and does not require clocking, which simplifies the system design and reduces power consumption. It also includes features such as byte write capability and an automatic write cycle timer, which help to streamline the programming process and ensure data integrity.

Whether you are working on consumer electronics, industrial control systems, or automotive applications, the Microchip Technology AT28HC256E-12PI EEPROM offers a reliable and flexible storage solution that can meet the demands of your projects. Its robust design, combined with Microchip's commitment to quality, ensures that your systems will have access to stable and enduring memory storage for years to come.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9061 $59.5305
12+ $9.7691 $117.2292
19+ $9.4638 $179.8122
26+ $9.1586 $238.1236
33+ $8.8533 $292.1589
44+ $7.9374 $349.2456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess