EN
  • EN
  • DE

AT28C64-25DM/883

Part No AT28C64-25DM/883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229918-AT28C64-25DM/883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C64-25DM/883 CAD Model

Description

Microchip Technology AT28C64-25DM/883 EEPROM

The AT28C64-25DM/883 is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device manufactured by Microchip Technology. This integrated circuit offers a robust storage solution for applications that require data retention without power and the flexibility to update memory content. It is particularly well-suited for military, aerospace, and other high-reliability industries due to its compliance with stringent quality standards.

Key Features:

  • Memory Capacity: The device comes with a 64K (64,000 bits) memory capacity, providing ample space for code or data storage.
  • Speed: With an access time of 250 nanoseconds, the AT28C64-25DM/883 offers quick read capabilities, enhancing the performance of embedded systems.
  • Operating Voltage: It operates within a voltage range of 5V ±10%, making it compatible with a variety of digital systems.
  • Temperature Range: The device is designed to perform reliably across a wide temperature range, typically from -55°C to +125°C, ensuring operation in extreme environments.
  • Package: The EEPROM is available in a 28-pin CerDIP package, providing a robust physical casing for the silicon die.
  • Parallel Interface: It features a parallel interface for communication, which allows for faster data transfer compared to serial interfaces.
  • Endurance: The AT28C64-25DM/883 boasts a high endurance with 100,000 write cycles, ensuring a long operational lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, offering a reliable storage solution over an extended period.

Applications:

The AT28C64-25DM/883 is ideal for applications that require high-speed, non-volatile memory storage. Its rugged design and reliable performance make it an excellent choice for mission-critical systems in military and aerospace applications, as well as industrial control systems, medical equipment, and any other systems where data integrity and durability are paramount.

Overall, the AT28C64-25DM/883 from Microchip Technology represents a high-quality EEPROM solution that offers durability, reliability, and performance for sophisticated electronic systems.

You May Also Be Interested in

Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
TE Connectivity
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention