Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28C256
Standard Package 32 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 61646-AT28C256-20JC
Ultra Librarian 3D Model Ultra Librarian AT28C256-20JC CAD Model

Description

Microchip Technology AT28C256-20JC EEPROM

The AT28C256-20JC is a high-performance 256K (32K x 8) Parallel EEPROM, designed and manufactured by Microchip Technology. This EEPROM provides efficient non-volatile data storage and is well-suited for applications requiring frequent updates of data or settings. With its fast access time and low power consumption, the AT28C256-20JC is an ideal choice for a wide range of computing, industrial, and consumer applications.

Key Features

  • Capacity: 256K (32,768 x 8-bit) EEPROM provides ample storage for firmware, configuration parameters, and data logging.
  • Speed: Fast access time of 200 ns ensures quick data retrieval, enhancing overall system performance.
  • Interface: Parallel interface for straightforward connectivity and easy integration with microcontrollers and other digital systems.
  • Operating Voltage: Wide operating voltage range from 4.5V to 5.5V, compatible with most 5V systems.
  • Endurance: High write endurance with a minimum of 100,000 write cycles per byte, ensuring reliable long-term operation.
  • Data Retention: Guaranteed data retention of 10 years, providing stability and reliability for applications that require prolonged data storage.
  • Package: The device is housed in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, offering robustness and ease of handling.

Applications

The AT28C256-20JC is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Personal computers and servers

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT28C256-20JC EEPROM comes with the assurance of support from Microchip's global network of technical support and service centers. With its robust feature set and backed by Microchip's reputation, the AT28C256-20JC is a reliable choice for designers and engineers looking for a high-quality storage solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $0.1837
ECAD model for IS24C01-3ZL
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Need more? Email Us
ECAD model for 23LCV512-I/P
ON Semiconductor
IC EEPROM 256KBIT SPI 8TSSOP / EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Lowest to $1.8957
ECAD model for CAV25256YE-GT3
Microchip Technology
IC EEPROM 32KBIT SPI 3MHZ 8DIP
Lowest to $2.0198
ECAD model for 25C320/P
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Lowest to $3.7172
ECAD model for M95512-DWDW4TP/K
STMicroelectronics
IC EEPROM 16KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for M93C86-WMN6
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS61LV25615JTR
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $71.8182
ECAD model for MT47H128M16RT-25E IT:C TR
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for 24CW1280-I/ST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention