Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT28C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565456-AT28C010-12PI
Ultra Librarian 3D Model Ultra Librarian AT28C010-12PI CAD Model

Description

The AT28C010-12PI is a high-performance electrically-erasable and programmable read-only memory (EEPROM) integrated circuit from Microchip Technology. This device offers a substantial 1 megabit of memory, providing designers with the flexibility to store large amounts of data in a compact form factor. The part number suffix '12PI' indicates that this EEPROM operates at a speed of 120 ns (nanoseconds) and comes in a PDIP (Plastic Dual In-line Package) format, making it suitable for through-hole PCB mounting.

Designed with reliability and efficiency in mind, the AT28C010-12PI features a parallel interface for high-speed data transfer, allowing for quick and easy access to the stored information. This makes it an excellent choice for applications that require fast data retrieval, such as real-time computing systems and sophisticated industrial controls.

The device operates across a standard voltage range of 5V ± 10%, fitting seamlessly into most existing 5V systems without the need for additional power regulation. It also boasts low power consumption, which is crucial for energy-sensitive applications. The EEPROM's endurance and data retention capabilities are robust, ensuring data integrity over an extended period, even under strenuous conditions.

The AT28C010-12PI is also notable for its user-friendly programming characteristics. It is designed to interface with the industry-standard microprocessors, with no complex programming algorithms required for data write operations. This ease of use extends to the erasure process, which can be accomplished with a simple command sequence, allowing for in-system reprogramming and updates without the need for external programming devices.

This EEPROM's versatility is further enhanced by its hardware features like the chip enable (CE) and output enable (OE) control lines, which provide additional flexibility for system integration. Its robustness, coupled with the manufacturer's commitment to quality, makes the AT28C010-12PI a reliable and cost-effective solution for storing non-volatile data across a wide range of electronic applications.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 512KBIT SPI/QUAD 8USON
Lowest to $0.9982
ECAD model for GD25LQ05CEIGR
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 66TSOP II / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 66-TSOP II
Lowest to $2.5574
ECAD model for IS43R16160B-6TL-TR
Micron Technology Inc.
IC DRAM 16GBIT PAR 78FBGA
Lowest to $136.9900
ECAD model for MT40A2G8SA-062E:F
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for 24CW1280-I/ST
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON
Lowest to $0.8476
ECAD model for GD25LQ16CNIGR
STMicroelectronics
IC EEPROM 128KBIT I2C 4WLCSP
Lowest to $1.7228
ECAD model for M24128X-FCU6T/TF
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SO
Lowest to $0.7387
ECAD model for M95160-DRMN8TP/K
Microchip Technology
IC EEPROM 4KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for 93C66BT-E/SN
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS61LV25615JTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention