EN
  • EN
  • DE

AT28BV64-20SC

Part No AT28BV64-20SC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 200NS 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 3ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 768939-AT28BV64-20SC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28BV64-20SC CAD Model

Description

Microchip Technology's AT28BV64-20SC EEPROM

The AT28BV64-20SC is a high-performance, 64-Kilobit parallel EEPROM crafted by Microchip Technology, featuring a robust storage solution for a wide range of applications. This non-volatile memory module offers a convenient and durable data storage system, making it an ideal choice for designs that require data retention after power-off.

Key Features:

  • Memory Size: The device offers a 64-Kbit (8K x 8) memory size, providing ample space for firmware storage, configuration settings, or any other data that needs to be preserved across power cycles.
  • Access Time: With a fast access time of 200 ns, the AT28BV64-20SC ensures quick data retrieval, enhancing the performance of your system.
  • Operating Voltage: It operates at a voltage range of 2.7V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Package: The device comes in a 28-lead SOIC package, which is widely used and easy to integrate into various circuit designs.
  • Temperature Range: Designed to perform reliably across a broad temperature range, it operates between -40°C and 85°C, ensuring stability in harsh environments.
  • Endurance: The EEPROM boasts an impressive write endurance of 100,000 cycles, signifying a long operational lifespan.
  • Data Retention: It offers data retention of at least 10 years, providing a reliable storage solution over an extended period.
  • Parallel Interface: The parallel interface ensures compatibility with most microcontrollers and enables straightforward integration into existing systems.

The AT28BV64-20SC is tailored for applications that demand reliable and long-lasting data storage, such as industrial control systems, medical devices, automotive electronics, and consumer electronics. Its robust design and compatibility with traditional memory interfaces make it a go-to choice for engineers and designers looking for a memory component that combines performance with endurance.

With Microchip Technology's reputation for quality and the AT28BV64-20SC's advanced features, this EEPROM stands out as a superior choice for your memory storage needs.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess