Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT27C520
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565417-AT27C520-90SC
Ultra Librarian 3D Model Ultra Librarian AT27C520-90SC CAD Model

Description

Microchip Technology AT27C520-90SC Overview

The AT27C520-90SC is a high-performance EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular EPROM offers a reliable storage solution for embedded systems that require quick and efficient data access with a non-volatile memory option.

Key Features

  • Memory Capacity: The AT27C520-90SC boasts a substantial 512K (64K x 8) memory capacity, allowing for ample storage space for firmware, boot code, or other critical data that must be preserved across power cycles.
  • Access Time: With an impressive access time of 90ns, this EPROM provides fast data retrieval, ensuring high-performance operation for time-sensitive applications.
  • Programming Voltage: It supports a 12.5V ± 0.5V programming voltage, which is standard for EPROM devices, facilitating compatibility with typical programming equipment.
  • Package Type: The device comes in a 32-lead, 0.600-inch wide, plastic gull-wing Small Outline (SOIC) package, suitable for surface mount technology (SMT) and ideal for compact circuit board designs.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, offering reliable performance even in extreme conditions.

Applications

The AT27C520-90SC is an excellent choice for applications that demand high-speed, non-volatile memory storage. Its robustness and durability make it suitable for:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT27C520-90SC is no exception. This EPROM is designed to endure rigorous read and write cycles, ensuring data integrity and longevity. Its non-volatile nature means that once programmed, the data is retained without the need for a constant power supply, making it an ideal solution for critical data storage in a wide range of electronic devices.

With the AT27C520-90SC, engineers and designers can rely on a memory component that offers a blend of performance, reliability, and compatibility, backed by Microchip Technology's reputation in the semiconductor industry.

You May Also Be Interested in

NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
Lowest to $38.7023
ECAD model for IS42S16320D-6TLI
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Fairchild/ON Semiconductor
IC EPROM 1MBIT PARALLEL 32CDIP / EPROM - UV Memory IC 1Mb (128K x 8) Parallel 90 ns 32-CDIP
Need more? Email Us
ECAD model for NM27C010Q90
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS24C02-3PI
National Semiconductor (TI)
IC EPROM 1MBIT PARALLEL 32DIP / EPROM - OTP Memory IC 1Mbit Parallel 200 ns 32-DIP
Need more? Email Us
ECAD model for NM27C010N200
Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention