EN
  • EN
  • DE

AT27C256R-12RI

Part No AT27C256R-12RI
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 256KBIT PARALLEL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120 ns 28-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.342", 8.69mm Width)
Case / Package 28-SOIC
Family Name AT27C256
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862092-AT27C256R-12RI
Ultra Librarian 3D Model Ultra Librarian AT27C256R-12RI CAD Model

Description

The AT27C256R-12RI is a high-performance 256K EPROM (Erasable Programmable Read-Only Memory) from the esteemed manufacturer Microchip Technology. This integrated circuit is designed to offer a reliable and flexible storage solution for a wide array of applications that require a non-volatile memory component.

Key Features

  • Memory Capacity: The device boasts a substantial 256 kilobits of memory, which is organized as 32,768 x 8 bits, providing ample space for firmware storage or data that needs to be preserved across power cycles.
  • Access Time: With an impressive access time of 120 ns (nanoseconds), the AT27C256R-12RI ensures swift data retrieval, contributing to the overall efficiency and performance of the systems it is integrated into.
  • Single 5V Power Supply: The simplicity of a single 5V power supply requirement makes this EPROM an easy-to-integrate component in a variety of electronic circuits, without the need for complex power management.
  • Extended Temperature Range: This device is designed to operate in an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Programmability: Users can program the AT27C256R-12RI using industry-standard programming equipment, allowing for flexibility and convenience in the development and manufacturing processes.

Applications

The versatility of the AT27C256R-12RI makes it an ideal choice for a multitude of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and other digital systems
  • Storage for calibration data and configuration settings

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the AT27C256R-12RI is no exception. This EPROM is fabricated with Microchip's high-performance CMOS technology, which ensures low power consumption and high endurance. The product is available in a variety of packages, including the robust 28-pin PDIP, which is suitable for through-hole PCB mounting.

Overall, the AT27C256R-12RI from Microchip Technology represents a dependable and cost-effective solution for designers looking to incorporate a stable non-volatile memory component into their systems.

You May Also Be Interested in

Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680
STMicroelectronics
IC EPROM UV 4MBIT 150NS 32CDIP
Lowest to $4.3224
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617
Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess