EN
  • EN
  • DE

AT27C080-15TC

Part No AT27C080-15TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 8MBIT PARALLEL 32TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 8Mbit
Memory Organization 1M x 8
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT27C080
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565370-AT27C080-15TC
Ultra Librarian 3D Model Ultra Librarian AT27C080-15TC CAD Model

Description

Microchip Technology AT27C080-15TC

The AT27C080-15TC is a high-performance 8-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This EPROM is designed to offer a reliable storage solution for applications that require fast access times and a non-volatile memory that retains data without power. It is particularly well-suited for use in embedded systems, microcontroller-based applications, and other electronics that require a robust program memory.

With an access time of 150 nanoseconds, the AT27C080-15TC ensures quick data retrieval, making it an excellent choice for systems that cannot tolerate slow memory access. Its one-time programmable nature means that once data is written to the chip, it cannot be altered or erased by electrical means, providing a secure and permanent storage solution for firmware and critical software routines.

The device comes in a 32-lead TSOP (Thin Small Outline Package) that is both space-saving and conducive to efficient PCB (Printed Circuit Board) design. This packaging makes the AT27C080-15TC a practical choice for compact devices where board real estate is at a premium.

Key features of the AT27C080-15TC include:

  • Memory Size: 8 Megabits (1 Megabyte)
  • Access Time: 150 ns
  • Programming Voltage: 12.5V
  • Operating Voltage Range: 4.5V to 5.5V
  • Temperature Range: Commercial (0°C to 70°C)
  • Package: 32-lead TSOP

The commercial-grade temperature range ensures that the AT27C080-15TC operates reliably across a broad spectrum of environmental conditions, making it a versatile choice for various market sectors, including industrial, automotive, and consumer electronics.

Microchip Technology's commitment to quality means that the AT27C080-15TC is manufactured to the highest standards, ensuring that your application is powered by a memory component that is both durable and dependable. Whether you're designing a new system or maintaining an existing one, the AT27C080-15TC offers the performance and stability needed for your storage requirements.

You May Also Be Interested in

Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess