EN
  • EN
  • DE

AT27C020-10JC

Part No AT27C020-10JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 100 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27C020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911871-AT27C020-10JC
Ultra Librarian 3D Model Ultra Librarian AT27C020-10JC CAD Model

Description

Microchip Technology AT27C020-10JC Overview

The AT27C020-10JC is a high-performance 2-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology. This device is designed to offer a reliable and cost-effective solution for storing program code and data in a wide range of applications. With its large memory capacity and fast access time, the AT27C020-10JC is particularly suitable for use in embedded systems, microcontroller-based applications, and various electronics that require a robust non-volatile memory solution.

Key Features

  • Memory Size: The AT27C020-10JC offers a substantial 2 Mb (Megabit) of memory space, which is equivalent to 256 KB (Kilobytes) of storage. This allows for the storage of large firmware applications and data sets.
  • Access Time: With an access time of 100 ns (nanoseconds), this EPROM provides the high-speed performance needed for time-sensitive applications, ensuring swift data retrieval.
  • Package Type: The device comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is ideal for space-constrained applications and ensures reliable connectivity.
  • Operating Voltage: It operates at a standard 5V power supply, which is compatible with many microcontrollers and digital circuits, simplifying power design requirements.
  • Temperature Range: The AT27C020-10JC is designed to perform over an industrial temperature range, ensuring reliable operation in extreme conditions.
  • Programming: The device can be programmed using industry-standard EPROM programmers, making it a versatile choice for production and development environments.

Applications

The AT27C020-10JC is ideally suited for a variety of applications where a large non-volatile memory is required. These include:

  • Embedded systems
  • Microcontroller-based devices
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems

Conclusion

In summary, the AT27C020-10JC from Microchip Technology is a reliable and efficient memory solution for designers and engineers who require a large, non-volatile storage medium with fast access times. Its robust package, wide operating temperature range, and ease of programming make it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess