EN
  • EN
  • DE

AT27C010-15KC

Part No AT27C010-15KC
Manufacturer Microchip Technology
Catalog Memory
Description EPROM UV 1M-Bit 128K x 8 150ns 32-Pin CLLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Density 1 Mb
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 32
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1012064-AT27C010-15KC
Categories Memory
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C010-15KC CAD Model

Description

Microchip Technology AT27C010-15KC

The AT27C010-15KC is a high-performance 1-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) chip produced by Microchip Technology. This EPROM offers a substantial 1 Megabit of memory, making it an ideal choice for storing firmware, boot code, or other large data sets that require reliable, non-volatile storage.

Designed with speed in mind, the AT27C010-15KC boasts a fast access time of 150 nanoseconds, which ensures quick data retrieval, enhancing the overall performance of the systems it is integrated into. This speed is particularly beneficial for applications requiring fast boot or frequent data access.

The device comes in a robust 32-pin Ceramic Dual In-line Package (CDIP), which provides excellent environmental protection and ensures long-term reliability, even under harsh conditions. This packaging makes the AT27C010-15KC suitable for industrial and military applications where durability is a critical requirement.

One of the key features of the AT27C010-15KC is its low-power consumption. The device operates from a single 5V power supply, making it energy-efficient and ideal for power-sensitive applications. Additionally, it has a standby mode that further reduces power consumption when the device is not in active use.

Programming the AT27C010-15KC is straightforward and can be accomplished with industry-standard EPROM programmers. Once programmed, the data is protected by a hardware feature that prevents inadvertent erasure, ensuring the integrity and longevity of the stored information.

Compatibility is another strong point of the AT27C010-15KC. It is designed to be pin-compatible with the industry-standard JEDEC one-time programmable (OTP) EPROMs, which allows for easy integration into existing designs without the need for significant redesign.

In summary, Microchip's AT27C010-15KC is a reliable and efficient memory solution that combines a large storage capacity with fast access times and low power consumption. Its durable packaging and compatibility features make it a versatile choice for a wide range of applications in various industries.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess