EN
  • EN
  • DE

AT25M02-SSHD-T

Part No AT25M02-SSHD-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2MBIT SPI 5MHZ 8SOIC / EEPROM Memory IC 2Mb (256K x 8) SPI 5 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25M02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 1611-AT25M02-SSHD-TTR-ND,1611-AT25M02-SSHD-TCT,1611-AT25M02-SSHD-TDKR-ND,1611-AT25M02-SSHD-TCTINACTIVE,AT25M02-SSHD-TTR,1611-AT25M02-SSHD-TCT-ND,AT25M02-SSHD-TDKR,1611-AT25M02-SSHD-TTRINACTIVE,1611-AT25M02-SSHD-TDKR,AT25M02-SSHD-TCT,1611-AT25M02-SSHD-TTR,1611-AT25M02-SSHD-TDKRINACTIVE
Standard Package 4,000
Win Source Part Number 1131365-AT25M02-SSHD-T
Ultra Librarian 3D Model Ultra Librarian AT25M02-SSHD-T CAD Model

Description

The AT25M02-SSHD-T is a high-performance, 2-Mbit serial EEPROM from Microchip Technology, designed for a wide range of applications that demand reliable data storage and retrieval. This device operates over the standard SPI (Serial Peripheral Interface) and is optimized for use in consumer electronics, industrial, telecommunications, and automotive systems where low-power and low-voltage operations are essential.

With its robust design, the AT25M02-SSHD-T ensures data integrity and retention for extended periods, boasting a data retention period of over 20 years and support for over 1 million write cycles. This endurance and reliability make it an ideal choice for mission-critical applications where data must be preserved despite power cycles and environmental challenges.

Key Features:

  • Memory Size: 2 Mbit (256 x 8)
  • Operating Voltage: 1.7V to 5.5V, catering to a wide range of power supply requirements.
  • Interface: SPI-compatible serial interface, ensuring compatibility with most microcontrollers.
  • Write Cycle Time: 5 ms (max), allowing for quick data updates.
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environments.
  • Packaging: 8-lead SOIC package, offering a compact footprint for space-constrained applications.
  • Lead-Free and RoHS Compliant: Meets environmental regulations for safer electronic products.

The AT25M02-SSHD-T also features block write protection, enabling parts of the memory to be designated as read-only, which is crucial for preserving critical code or data. Additionally, the device supports both sequential and random read modes, providing flexibility in how data can be accessed and manipulated.

Microchip Technology's commitment to quality ensures that the AT25M02-SSHD-T EEPROM is a reliable component for designers and engineers looking to integrate non-volatile memory into their systems. With its combination of performance, durability, and versatility, the AT25M02-SSHD-T is an excellent choice for meeting the stringent requirements of modern electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4635 $52.3175
12+ $8.5854 $103.0248
19+ $8.3171 $158.0249
25+ $8.0488 $201.2200
33+ $7.7806 $256.7598
44+ $6.9757 $306.9308
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess