EN
  • EN
  • DE

AT25HP512W2-10SI-2.7

Part No AT25HP512W2-10SI-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT SPI 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AT25HP512
Standard Package 46 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565308-AT25HP512W2-10SI-2.7
Ultra Librarian 3D Model Ultra Librarian AT25HP512W2-10SI-2.7 CAD Model

Description

The AT25HP512W2-10SI-2.7 is a high-performance, 512-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide flexible non-volatile storage solutions for advanced applications in various industries.

Key Features:

  • Memory Size: 512 Kbits (64K x 8) provides ample storage for configuration parameters, serial numbers, calibration data, and small application code storage.
  • Interface Type: The device operates via a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple integration with most microcontrollers.
  • Write Protection: Features hardware-controlled write protection to prevent accidental data overwrites and ensure data integrity.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, making it versatile for various power environments.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) ensures reliable operation under extreme conditions.
  • Access Time: Fast access time of 10 MHz allows for quick data retrieval and storage, enhancing overall system performance.
  • Packaging: Available in a 28-lead SOIC package, providing a compact footprint for space-constrained applications.

Applications:

The AT25HP512W2-10SI-2.7 is ideal for a range of applications that require reliable data storage and retrieval. It is commonly used in:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automotive electronics

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The AT25HP512W2-10SI-2.7 EEPROM comes with the assurance of robust performance and is backed by Microchip's extensive support network. With technical documentation, application notes, and customer support, integrating this EEPROM into your design is straightforward and well-supported.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess