EN
  • EN
  • DE

AT25HP256W-10SI-2.7

Part No AT25HP256W-10SI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-SPI 256K-bit 32K x 8 3.3V/5V 8-Pin SOIC EIAJ / IC EEPROM 256KBIT 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1019000-AT25HP256W-10SI-2.7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT25HP256
Introduction Date July 07, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT25HP256W-10SI-2.7 CAD Model

Description

Microchip Technology AT25HP256W-10SI-2.7 EEPROM

The AT25HP256W-10SI-2.7 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide reliable data storage and retrieval for a wide range of applications. This particular EEPROM offers a 256Kb memory capacity and is housed in a robust industrial-grade package, ensuring its functionality in demanding environments.

Key Features:

  • Memory Capacity: 256Kb (32,768 x 8) which provides ample space for firmware storage, configuration parameters, or small application data.
  • Interface: The device supports the industry-standard SPI (Serial Peripheral Interface) bus, which ensures compatibility with a wide range of microcontrollers and processors.
  • Speed: The EEPROM operates at a clock frequency of 10MHz, enabling fast data transfer rates that are essential for high-speed applications.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power and battery-operated devices.
  • Temperature Range: The device is designed to work over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: It comes in a 8-lead SOIC (Small Outline Integrated Circuit) package, which allows for efficient PCB (Printed Circuit Board) space utilization.
  • Endurance: The EEPROM boasts a high endurance of 1,000,000 write cycles, ensuring data can be reliably written and erased over the device's lifetime.
  • Data Retention: With a data retention period of 100 years, it provides a stable solution for long-term data storage.

Applications:

The AT25HP256W-10SI-2.7 is versatile in its applications and can be used in various sectors, including:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices
  • Consumer electronics

With its reliable performance and durability, the AT25HP256W-10SI-2.7 EEPROM from Microchip Technology is an excellent choice for designers seeking a non-volatile memory solution that can withstand the rigors of industrial applications while providing the ease of integration and low-power operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess