EN
  • EN
  • DE

AT25F1024NSU27

Part No AT25F1024NSU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046414-AT25F1024NSU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25F1024NSU27 CAD Model

Description

The AT25F1024NSU27 is a robust and high-performance serial flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of embedded systems. With a memory size of 1 Mbit, it is ideal for applications requiring efficient data logging, code storage, or boot code execution.

Key Features

  • Memory Size: 1 Mbit of storage capacity, allowing for sufficient space for firmware and data storage.
  • Interface Type: Utilizes a Serial Peripheral Interface (SPI) for fast and reliable communication with microcontrollers and processors.
  • Operating Voltage: Supports a wide range of operating voltages from 2.7V to 3.6V, making it versatile for various electronic applications.
  • High-Speed Read: Offers high-speed read capabilities, which is essential for quick access to code and data.
  • Programming Support: Features programmable write protection to ensure the integrity of the stored data.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package Type: Available in an 8-lead SOIC (Narrow) package, which is suitable for compact PCB layouts.
  • Endurance: Designed with high endurance and data retention capabilities for long-term use.

Applications

The AT25F1024NSU27 is a versatile memory component that can be used in various applications including, but not limited to, digital cameras, MP3 players, digital voice recorders, and other consumer electronic devices. It is also suitable for industrial applications such as PLCs, factory automation, networking equipment, and automotive electronics where reliable data storage is critical.

Manufacturer Support

Microchip Technology provides comprehensive support for the AT25F1024NSU27 with detailed datasheets, application notes, and a dedicated technical support team. This ensures that developers can integrate the memory device into their designs with confidence, benefiting from Microchip's expertise in memory solutions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess