Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 7µs, 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25DF021
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565288-AT25DF021-SSHF-B
Ultra Librarian 3D Model Ultra Librarian AT25DF021-SSHF-B CAD Model

Description

Microchip Technology's AT25DF021-SSHF-B Serial Flash Memory

The AT25DF021-SSHF-B is a high-performance 2-Mbit Flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This compact, serial interface Flash memory is an ideal solution for a wide range of digital devices, including portable electronics, IoT endpoints, and embedded systems where reliable data storage is essential.

Key Features:

  • Storage Capacity: The device offers 2-Mbit (256K x 8) of memory space, providing ample room for firmware storage, configuration parameters, or any other data requiring non-volatile storage.
  • High-Speed Operation: It supports RapidS serial interface for high-speed data transfer, ensuring efficient operation and quick access to stored information.
  • Low Power Consumption: Designed with power efficiency in mind, the AT25DF021-SSHF-B is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Flexible Programming: The memory can be programmed 1 to 256 bytes at a time, allowing for flexible and efficient use of the storage space.
  • Security Features: It includes security mechanisms such as lockable sectors to protect critical data from unauthorized access or accidental modification.
  • Industry-Standard Packaging: The device comes in an 8-lead SOIC package, which is widely accepted in the industry and compatible with standard PCB layouts.

Applications:

The AT25DF021-SSHF-B is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Devices and IoT Products
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

With its combination of performance, flexibility, and security, the AT25DF021-SSHF-B from Microchip Technology is an excellent choice for designers and engineers looking to integrate reliable Flash memory into their products. Its robust feature set ensures that it can meet the needs of even the most demanding applications, making it a go-to solution for persistent data storage requirements.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-USG-B
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C02A-KSG-T
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
ECAD model for FT93C56A-IDR-B
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
ECAD model for FT93C66A-IDR-B
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C128A-USG-B
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C256A-UTG-T
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C256A-ESG-T
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C16A-ESG-T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7763 $71.0520
90+ $1.4577 $131.1930
140+ $1.4121 $197.6940
190+ $1.3665 $259.6350
245+ $1.3209 $323.6205
330+ $1.1843 $390.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,671 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention