EN
  • EN
  • DE

AT25320T1-10T1-2.7

Part No AT25320T1-10T1-2.7
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046398-AT25320T1-10T1-2.7
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25320T1-10T1-2.7 CAD Model

Description

The AT25320T1-10T1-2.7 is a high-performance, 32K serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide a robust storage solution for applications that require data retention and flexibility in data management. This EEPROM operates on a power supply range of 2.7V to 5.5V, making it suitable for a wide variety of low-power and standard applications.

This device offers a storage capacity of 32,768 bits and is organized as 4,096 x 8-bit structure, enabling efficient data storage for configuration settings, calibration data, and other critical application parameters. The AT25320T1-10T1-2.7 features a fast write cycle time of 5 ms, allowing quick updates to stored data with minimal delay.

The EEPROM provides a simple and flexible interface for communication. It utilizes the industry-standard SPI (Serial Peripheral Interface) protocol which allows for easy integration into most microcontroller-based systems. The device supports a clock frequency of up to 10 MHz, enabling high-speed data transfer when required.

Reliability is a key aspect of the AT25320T1-10T1-2.7, with an endurance of 1 million write cycles and a data retention period of 100 years. This ensures that data remains secure and intact over the long term, even under frequent write operations. Additionally, the device includes a write protect feature, which can be used to prevent accidental data overwrites and ensure the integrity of the stored information.

The packaging of the AT25320T1-10T1-2.7 is designed to be compact and durable. It comes in an 8-lead TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the Microchip Technology AT25320T1-10T1-2.7 EEPROM is a versatile and reliable solution for data storage needs in a variety of electronic applications, offering high-speed operation, significant endurance, and a long data retention period, all within a small and robust package.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess