EN
  • EN
  • DE

AT25320N-10SC

Part No AT25320N-10SC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 3MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018958-AT25320N-10SC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25320N-10SC CAD Model

Description

The Microchip Technology AT25320N-10SC is a high-performance, 32K serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide range of applications. This device operates with a power supply voltage ranging from 4.5V to 5.5V, making it a versatile choice for various electronic systems.

Key Features:

  • Memory Size: 32K (4,096 x 8)
  • Operating Voltage: 4.5V to 5.5V
  • Write Cycle Time: 5 ms maximum
  • Access Time: 10 MHz max clock frequency
  • Endurance: 1 Million write cycles guaranteed
  • Data Retention: 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin SOIC (AT25320N-10SC)

The AT25320N-10SC is designed for low-power consumption, making it an ideal EEPROM for battery-operated and power-sensitive applications. It supports the SPI (Serial Peripheral Interface) bus, which allows for simple integration into most microcontroller-based systems with minimal pin count. The fast write cycle time and high-speed data transfer rates provide efficient non-volatile data storage. Data integrity is maintained with a hardware write-protect pin that prevents accidental data overwrites.

Microchip's AT25320N-10SC also features a self-timed write cycle with auto-clear, simplifying the write operation as no erase cycle is required before writing to the device. The industry-standard 8-pin SOIC package ensures compatibility with standard PCB layouts and provides a compact footprint for space-constrained applications.

Whether used in industrial controls, medical devices, automotive systems, or consumer electronics, the Microchip AT25320N-10SC EEPROM offers a reliable and durable solution for your data storage needs. Its long-term data retention and high endurance make it a preferred choice for applications requiring frequent data updates and preservation over extended periods.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess