EN
  • EN
  • DE

AT25320B-SSPDGV-T

Part No AT25320B-SSPDGV-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT SPI 5MHZ 8SOIC / EEPROM Memory IC 32Kbit SPI 5 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25320
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862059-AT25320B-SSPDGV-T
Ultra Librarian 3D Model Ultra Librarian AT25320B-SSPDGV-T CAD Model

Description

The AT25320B-SSPDGV-T is a high-performance, serial EEPROM from Microchip Technology, designed for data storage which requires low power and high reliability. This EEPROM device offers a storage capacity of 32-Kbit and utilizes the popular SPI (Serial Peripheral Interface) bus, ensuring compatibility with a wide range of microcontrollers and processors.

Key Features:

  • Memory Size: 32-Kbit (4,096 x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 1.8V to 5.5V, accommodating a variety of system power supplies and reducing the need for level shifters.
  • Speed: Supports SPI clock frequencies up to 20 MHz, enabling fast data access and programming.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments.
  • Write Cycle Time: 5 ms write cycle time with self-timed write cycle, including auto-erase and auto-write.
  • Endurance: Rated for 1 million write cycles, ensuring data reliability and integrity over the product's lifespan.
  • Data Retention: Guaranteed data retention for a minimum of 100 years, providing long-term data storage without power.
  • Packaging: Available in an 8-pin SOIC package, ideal for space-constrained applications.

Applications:

The AT25320B-SSPDGV-T is well-suited for a variety of applications that require reliable and durable non-volatile memory storage. Typical applications include:

  • Industrial and automotive electronics
  • Consumer electronics
  • Medical devices
  • Smart meters
  • Networking equipment

Product Advantages:

The AT25320B-SSPDGV-T EEPROM from Microchip Technology is a robust data storage solution that combines a wide operating voltage range, high endurance, and a broad temperature range, making it an excellent choice for applications demanding high reliability and long-term data retention. Its SPI interface provides simple integration with existing hardware, and its compact SOIC packaging makes it a versatile choice for space-limited designs.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess