EN
  • EN
  • DE

AT25320ANSU27

Part No AT25320ANSU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046391-AT25320ANSU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25320ANSU27 CAD Model

Description

The AT25320ANSU27 is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed to provide a convenient and efficient method for storing data in a non-volatile format. This means that the data remains intact even when the power is turned off. The device is part of the AT25 series, which is well-known for its high quality and endurance.

Key Features

  • Memory Size: The AT25320ANSU27 offers 32K (32768) bits of memory, providing ample space for configuration parameters, serial numbers, calibration data, and other forms of persistent data storage.
  • Interface: This EEPROM utilizes a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration into existing systems with minimal pin count.
  • Operating Voltage: The device operates over a wide voltage range, typically from 1.8V to 5.5V, making it suitable for various applications, including those that require low-power operation.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), ensuring quick and efficient data storage operations.
  • Endurance: The EEPROM is rated for a high endurance of 1 million write cycles and has a data retention period of over 100 years, making it a reliable choice for long-term applications.
  • Package: It comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is a compact and space-saving design suitable for PCB (Printed Circuit Board) mounting.

Applications

The AT25320ANSU27 is versatile and can be used in a wide range of applications including industrial control systems, smart meters, medical devices, consumer electronics, and automotive electronics, where reliable and persistent data storage is critical.

Conclusion

Overall, the Microchip Technology AT25320ANSU27 serial EEPROM is a high-quality, durable, and easy-to-use solution for non-volatile data storage needs. Its robust design and versatility make it an excellent choice for designers and engineers looking to incorporate reliable data storage into their applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess