EN
  • EN
  • DE

AT25160B-SSHL-T

Part No AT25160B-SSHL-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 20MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018941-AT25160B-SSHL-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AT25160B
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AT25160B-SSHL-T CAD Model

Description

The AT25160B-SSHL-T is a high-performance 16Kb SPI Serial EEPROM from Microchip Technology, designed to add flexible, non-volatile data storage to your electronic designs. This EEPROM is part of the industry-standard AT25 series and offers a reliable solution for data retention requirements, making it an ideal choice for a wide range of applications such as configuration storage, device calibration data, and user preferences.

Key Features

  • Memory Size: 16Kb (2K x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Data Retention: Rated for 100 years at 25°C
  • Write Endurance: 1,000,000 write cycles
  • Operating Voltage Range: 1.8V to 5.5V, which allows for flexible usage in various power environments
  • Operating Temperature Range: -40°C to +85°C, ensuring reliability under extreme conditions
  • Packaging: 8-lead SOIC (0.208", 5.30mm Width), surface-mount package that is RoHS compliant
  • Clock Frequency: Up to 20 MHz, allowing for fast data transfer rates
  • Self-Timed Write Cycle: 5 ms max write cycle time with automatic write cycle time-out and write cycle complete polling

Product Advantages

The AT25160B-SSHL-T EEPROM offers several advantages that make it a standout choice for designers. Its SPI interface enables simple integration with a wide variety of microcontrollers and processors. The device supports both the traditional SPI modes and the more advanced SPI protocols, enhancing its compatibility and ease of use.

Additionally, the EEPROM's low-power consumption and wide voltage range are particularly beneficial for battery-operated and portable devices, where power efficiency is critical. The robust design ensures data integrity and device functionality even in harsh operating conditions.

Applications

This EEPROM can be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Industrial and medical equipment
  • Automotive systems
  • Smart cards
  • Networking devices
  • Consumer electronics

With its combination of performance, reliability, and flexibility, the Microchip Technology AT25160B-SSHL-T EEPROM is an excellent choice for designers looking to enhance their products with secure and dependable data storage solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5635 $50.7150
220+ $0.4624 $101.7280
335+ $0.4479 $150.0465
465+ $0.4335 $201.5775
600+ $0.4190 $251.4000
800+ $0.3757 $300.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess