EN
  • EN
  • DE

AT25128N-SI2.7

Part No AT25128N-SI2.7
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993560-AT25128N-SI2.7
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25128N-SI2.7 CAD Model

Description

The AT25128N-SI2.7 is a high-performance, 128K Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This product stands out for its reliability and low-power consumption, making it an ideal choice for a wide range of data storage applications.

With a storage capacity of 128 kilobits, the AT25128N-SI2.7 is organized as 16,384 x 8 bits, allowing for efficient storage and retrieval of data. It operates over the standard industrial temperature range of -40°C to +85°C, ensuring stability and performance even in harsh environments.

This EEPROM utilizes the popular SPI (Serial Peripheral Interface) bus, which provides simple communication with microcontrollers and is supported by most microcontroller architectures. It features a maximum clock frequency of 20 MHz, enabling fast data transfer rates that are essential for applications requiring quick access to stored information.

One of the significant advantages of the AT25128N-SI2.7 is its low-power consumption. It operates on a supply voltage ranging from 2.7V to 5.5V, making it versatile for various applications while conserving energy. This characteristic is particularly beneficial for battery-operated devices, where power efficiency is crucial.

The device also includes a write protect feature, which allows users to prevent accidental overwrite or erasure of data. This feature is critical for applications where data integrity is paramount. Additionally, the AT25128N-SI2.7 supports both byte write and page write modes, providing flexibility in how data is written to the memory.

Microchip Technology's commitment to quality is evident in the AT25128N-SI2.7, which is designed for long-term data retention and high endurance, ensuring that data is preserved reliably over time. This EEPROM is an excellent solution for applications such as parameter storage, firmware updates, and data logging in industrial automation, consumer electronics, and automotive systems.

To facilitate easy integration into your designs, the AT25128N-SI2.7 is available in an 8-lead SOIC package, providing a compact form factor suitable for space-constrained applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess