EN
  • EN
  • DE

AT2504ON10SC

Part No AT2504ON10SC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046363-AT2504ON10SC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT2504ON10SC CAD Model

Description

Microchip Technology AT2504ON10SC Overview

The AT2504ON10SC is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to a wide array of applications requiring reliable non-volatile memory storage. This device is part of Microchip's renowned EEPROM product line, which stands for Electrically Erasable Programmable Read-Only Memory, and is widely recognized for its robustness and endurance.

With a storage capacity of 4Kb, the AT2504ON10SC provides ample space for configuration data, calibration constants, and device identification information. The EEPROM is organized as 512 x 8 bits, which allows for efficient data management and easy access. This organization ensures that the memory can be accessed byte by byte, giving developers the flexibility to store and retrieve data in the most convenient format for their specific needs.

One of the key features of the AT2504ON10SC is its SPI (Serial Peripheral Interface) bus compatibility. The SPI bus is a common interface used for communication between microcontrollers and peripheral devices, and it provides a simple yet powerful method for transferring data. The AT2504ON10SC's SPI interface ensures high-speed data transfer and seamless integration with a wide range of microcontroller units (MCUs).

The device operates over a wide voltage range, typically from 2.5V to 5.5V, which makes it suitable for use in various applications, from battery-powered devices to industrial control systems. Additionally, the AT2504ON10SC features a low-power standby mode, further enhancing its suitability for power-sensitive applications.

The AT2504ON10SC also boasts a high write endurance and data retention capability. The EEPROM cells can withstand a large number of write cycles, ensuring the longevity of the device in applications that require frequent data updates. Furthermore, the data retention is guaranteed for an extended period, which means the stored information remains safe and intact even after long periods without power.

With its combination of reliability, flexibility, and compatibility, the AT2504ON10SC from Microchip Technology is an excellent choice for designers looking for a non-volatile memory solution that will stand the test of time and operate reliably across a breadth of operating conditions.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess