The AT25020N-10SA-5.0C is a high-performance, 2-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This EEPROM is designed for optimal efficiency and reliability, providing a robust storage solution for a wide range of applications including industrial, automotive, and consumer electronics.
Key Features
- Memory Size: 2 Kbits (256 x 8)
- Interface Type: Serial SPI (Serial Peripheral Interface)
- Write Cycle Time: 5 ms max, providing quick data management and storage.
- Operating Voltage: 4.5V to 5.5V, suitable for many standard electronic systems.
- Temperature Range: -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Package: 8-pin SOIC (Small Outline Integrated Circuit), providing a compact footprint for space-constrained applications.
- Access Time: 10 MHz max clock frequency, enabling fast data retrieval.
- Endurance: 1 million write cycles, ensuring a long operational lifespan.
- Data Retention: 100 years, offering long-term data integrity.
Applications
The AT25020N-10SA-5.0C EEPROM can be utilized in a variety of applications, including:
- Parameter storage for industrial control systems
- Configuration settings for consumer electronics
- Automotive subsystems requiring non-volatile memory
- Portable devices where low power consumption is essential
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the AT25020N-10SA-5.0C is no exception. With its robust design and stringent testing, this EEPROM device is built to meet the high standards expected by industry professionals. It provides a reliable solution for systems requiring non-volatile memory with the added benefit of low power consumption and a small form factor.
Ordering Information
To order the AT25020N-10SA-5.0C or to obtain more information about this product, please visit Microchip Technology's official website or contact an authorized distributor. Make sure to reference the full product name to ensure the accuracy of your order.