EN
  • EN
  • DE

TUSB3410IRHB

Part No TUSB3410IRHB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC PORT CTLR USB-SRL 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10 kB)
Controller Series TUSB
Data RAM Size 18K x 8
Number of I/O 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 145346-TUSB3410IRHB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB3410IRHB CAD Model

Description

Product Overview: TUSB3410IRHB by Texas Instruments

The TUSB3410IRHB is a versatile USB to serial port controller from Texas Instruments, designed to bridge USB ports to a variety of serial interface standards, including UART, I2C, and SPI. This flexible device is particularly suitable for upgrading legacy peripherals to USB, offering a straightforward solution for modernizing communication interfaces.

Key Features:

  • USB Interface: Compliant with USB 2.0 Full-Speed (12 Mbps) and USB 1.1 standards, ensuring broad compatibility with existing USB ports and devices.
  • Serial Port Functionality: Integrated 8052 microcontroller with a UART interface that supports serial communication over RS-232, RS-485, or similar standards.
  • Enhanced Connectivity: Provides an I2C interface for connection to other chips or modules, and an SPI interface for serial peripheral expansion.
  • On-Chip Memory: Includes 8 KB of RAM and 16 KB of ROM for firmware storage and data buffering, enhancing performance and reliability.
  • Customizable: Firmware can be customized and upgraded via USB for specific application requirements, offering a high degree of flexibility for developers.
  • Power Management: Features suspend, resume, and remote wakeup signals for improved power efficiency, making it suitable for portable and battery-powered devices.

Applications:

The TUSB3410IRHB is ideal for a wide range of applications, including but not limited to:

  • Industrial control and automation systems
  • Point-of-sale terminals
  • Medical devices and diagnostic equipment
  • Networking equipment like modems and routers
  • Consumer electronics and gaming peripherals

Package and Quality:

Encased in a compact 32-pin QFN (RHB) package, the TUSB3410IRHB is designed for space-constrained applications. It is manufactured to Texas Instruments' high-quality standards, ensuring reliability and performance in demanding environments.

Overall, the TUSB3410IRHB from Texas Instruments is a highly integrated and efficient solution for USB to serial port conversion, delivering versatility and ease of use for designers and engineers across various industries.

You May Also Be Interested in

Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8454 $51.3816
9+ $12.0324 $108.2916
13+ $11.6259 $151.1367
19+ $10.8129 $205.4451
25+ $10.4064 $260.1600
31+ $9.9999 $309.9969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess