EN
  • EN
  • DE

AT24C64D-XPD-T

Part No AT24C64D-XPD-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kbit I2C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C64D
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862033-AT24C64D-XPD-T
Ultra Librarian 3D Model Ultra Librarian AT24C64D-XPD-T CAD Model

Description

The AT24C64D-XPD-T is a high-performance, 64-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by Microchip Technology. This component is part of the AT24CxxD series, designed to add flexible, non-volatile data storage to your electronic designs. It operates on a voltage range of 1.7V to 5.5V, making it suitable for a wide array of applications that require low-power operation and a high level of data integrity.

Key Features

  • Memory Size: 64 Kbits (8,192 x 8)
  • Interface Type: I²C (2-wire serial interface), supporting standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) I²C protocol speeds.
  • Operating Voltage: 1.7V to 5.5V, accommodating a variety of logic levels and system voltages.
  • Write Cycle Time: 5 ms max, allowing for quick data updates.
  • Write Protect: Hardware data protection feature to prevent accidental data overwrites.
  • Endurance: 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: Rated for more than 100 years, preserving your data well into the future.
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: 8-pin TSSOP package, ideal for space-constrained applications.

Applications

The AT24C64D-XPD-T EEPROM is versatile and can be used in a variety of sectors, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Telecommunications infrastructure

Conclusion

With its robust design and flexible features, the AT24C64D-XPD-T from Microchip Technology is an excellent choice for designers who need a reliable and easy-to-use non-volatile memory solution. Its compatibility with various I²C bus speeds and wide voltage range ensures seamless integration into both new designs and legacy systems upgrading their memory capabilities.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8278 $53.8070
150+ $0.6793 $101.8950
230+ $0.6580 $151.3400
315+ $0.6368 $200.5920
410+ $0.6156 $252.3960
545+ $0.5519 $300.7855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess