Microchip Technology AT24C64ANSI27 EEPROM
The AT24C64ANSI27 is a high-performance 64Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the reputable semiconductor manufacturer, Microchip Technology. This integrated circuit is designed to provide a reliable and flexible non-volatile memory solution for a wide range of applications.
Utilizing an internal organization of 8,192 words x 8 bits, the AT24C64ANSI27 offers ample storage for configuration parameters, setup data, or small application logs. It operates within a voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems. This feature ensures compatibility with a broad spectrum of microcontrollers and digital systems, enhancing its appeal for designers and engineers.
One of the key advantages of the AT24C64ANSI27 is its I²C-compatible (Two-Wire) serial interface which simplifies the integration process into existing designs. This interface not only allows for low-power consumption but also provides a straightforward communication protocol that can be easily implemented in most systems.
The device supports a write cycle time of 5 ms, facilitating quick data updates and minimizing downtime for systems that require frequent parameter changes. Additionally, it is rated for a durability of 1 million write cycles and a data retention period of 100 years, ensuring the longevity and reliability of the data stored within.
Housed in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, the AT24C64ANSI27 is designed for space-constrained applications, offering a significant amount of storage without occupying much board space. This packaging also lends itself to automated assembly processes, making it a convenient choice for mass production scenarios.
In summary, the Microchip Technology AT24C64ANSI27 EEPROM is a robust and reliable memory solution that provides significant storage capacity, low-power operation, and easy integration through its I²C serial interface, all within a small footprint. Whether for consumer electronics, industrial controls, or automotive systems, this EEPROM is well-suited to meet the demands of various data storage requirements.