EN
  • EN
  • DE

AT24C512C-U1UM-T

Part No AT24C512C-U1UM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512K I2C 8WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512kb
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFBGA, WLCSP
Supplier Device Package 8-WLCSP
Family Part Number AT24C512C
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 729613-AT24C512C-U1UM-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C512C-U1UM-T CAD Model

Description

Microchip Technology AT24C512C-U1UM-T EEPROM

The AT24C512C-U1UM-T is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer Microchip Technology. This device is specifically designed to offer a reliable storage solution for a variety of applications that require low-power and high-density non-volatile memory storage.

With a substantial memory capacity of 512 Kbits, the AT24C512C-U1UM-T allows for the storage of large amounts of data while maintaining a small form factor. This EEPROM operates over a standard I²C compatible (2-wire) serial interface, which facilitates easy integration into existing systems with minimal additional components or complexity.

The device supports a wide voltage range of 1.7V to 5.5V, making it versatile for use in various operating conditions and compatible with both 3.3V and 5V logic levels. This flexibility ensures that the AT24C512C-U1UM-T can be used in a diverse range of applications, from industrial control systems to portable consumer electronics.

Encased in an 8-TSSOP package, the EEPROM is designed for surface mount technology (SMT) and is characterized by its robustness and durability. The compact package size also makes it an ideal choice for space-constrained applications where board real estate is at a premium.

One of the key features of the AT24C512C-U1UM-T is its byte and page write capability, which allows for efficient data management and reduces programming time. Additionally, the device boasts a high write endurance with a 1 million write cycles guarantee and a data retention period of 100 years, ensuring the reliability and longevity of the stored data.

For designers and engineers looking for a dependable and flexible non-volatile memory solution, the Microchip Technology AT24C512C-U1UM-T EEPROM stands out as an excellent choice. Its combination of high density, low power consumption, and ease of integration make it a go-to component for a wide array of electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Hitachi, Ltd
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess