EN
  • EN
  • DE

AT24C32D-SSPD-T

Part No AT24C32D-SSPD-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 32KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C32
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 4,000
Win Source Part Number 1320871-AT24C32D-SSPD-T
Ultra Librarian 3D Model Ultra Librarian AT24C32D-SSPD-T CAD Model

Description

The AT24C32D-SSPD-T from Microchip Technology is a high-performance, 32-Kbit Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) device. This product is designed to provide flexible, non-volatile data storage that can be easily integrated into a wide range of electronic applications, including consumer electronics, industrial devices, and healthcare equipment.

Operating on a power supply voltage range of 1.7V to 5.5V, the AT24C32D-SSPD-T is suitable for various operating conditions and is particularly well-suited for low-power applications. The device supports the standard I²C-compatible (2-wire) serial interface, which allows for easy integration into existing systems without the need for complex wiring or additional components.

The EEPROM provides a 32,768-bit memory capacity, organized as 4096 words of 8 bits each. This memory can be accessed via a simple and efficient protocol that enables both byte-level and page-level operations. The page write capability allows up to 32 bytes of data to be written in a single write cycle, significantly improving the write performance of the device and reducing the overall system power consumption.

Additionally, the AT24C32D-SSPD-T features a hardware write-protect pin that can be used to prevent inadvertent writes to the memory, thus safeguarding the stored data against accidental corruption. The device also includes a programmable write cycle time with a maximum write cycle time of 5 ms, ensuring reliable data retention and fast access times.

With an operational temperature range of -40°C to +85°C, the AT24C32D-SSPD-T is built to withstand harsh environments and maintain data integrity. Its small outline package type and surface-mount form factor make it an excellent choice for space-constrained applications that require a compact memory solution.

In summary, Microchip Technology's AT24C32D-SSPD-T EEPROM offers a blend of durability, reliability, and high-performance data storage, making it an ideal choice for developers and manufacturers seeking a robust memory component for their next project.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5809 $58.0900
245+ $0.4767 $116.7915
380+ $0.4618 $175.4840
520+ $0.4469 $232.3880
670+ $0.4320 $289.4400
895+ $0.3873 $346.6335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess