EN
  • EN
  • DE

AT24C256N-10SC

Part No AT24C256N-10SC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 1MHZ 8SOIC / EEPROM Serial-2Wire 256K-bit 32K x 8 5V 8-Pin SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 10ms
Access Time 550ns
Memory Interface I2C
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768904-AT24C256N-10SC
Popularity Medium
Supply and Demand Status Limited
Family Name AT24C256N
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AT24C256N-10SC CAD Model

Description

Microchip Technology's AT24C256N-10SC EEPROM

The AT24C256N-10SC is a high-performance 256Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for efficient non-volatile storage of data. This memory module is an ideal choice for applications requiring data storage that must be preserved during power loss, such as in configuration settings, calibration data, and user interface preferences across a wide range of electronic devices.

Key Features of AT24C256N-10SC:

  • Memory Size: The device offers a substantial amount of storage with its 256-kilobit (32 kilobyte) capacity, enabling ample space for critical data and user settings.
  • Data Interface: It utilizes the popular I2C (Inter-Integrated Circuit) serial interface, ensuring easy integration with a wide variety of microcontrollers and processors.
  • Speed: The EEPROM operates at a clock frequency of 10MHz, providing a balance of speed and power efficiency for data read and write operations.
  • Operating Voltage: It supports a wide voltage range from 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Write Protect: A hardware write protect feature allows users to prevent accidental overwrite of data, enhancing the reliability and integrity of stored content.
  • Endurance: The device is rated for a high write endurance, with a 1 million write cycle specification, ensuring long-term reliability for frequently updated data.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a durable and stable memory solution.
  • Package: The AT24C256N-10SC is offered in a small 8-lead SOIC (Small Outline Integrated Circuit) package, suitable for space-constrained applications.

Whether it's for industrial control systems, smart cards, or consumer electronics, the AT24C256N-10SC EEPROM from Microchip Technology provides a dependable and flexible solution for your data storage needs. Its robust design and compatibility with I2C protocols make it an excellent choice for designers looking to implement non-volatile memory in their systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess