Microchip Technology's AT24C21AN10SU27 EEPROM
The AT24C21AN10SU27 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed for high-performance and reliability, this memory component offers a robust storage solution for a wide range of applications.
Key Features:
- Memory Size: The device includes 2-Kbits of memory, providing ample space for firmware storage, device configuration, or small data logging tasks.
- Interface: It utilizes the standard I²C (Inter-Integrated Circuit) serial interface, ensuring easy integration with the majority of microcontrollers and processors.
- Operating Voltage: The AT24C21AN10SU27 operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
- Speed: With a clock frequency of 1MHz, data transfer is both swift and efficient, minimizing the time required for read and write operations.
- Package: Encased in an 8-pin SU27 package, it is designed for surface mount technology, which is ideal for compact and space-constrained designs.
- Endurance: The EEPROM boasts a high write endurance with a minimum of one million write cycles, ensuring data reliability and longevity of the device.
- Data Retention: It offers a data retention period of 100 years, providing a stable and durable storage solution over an extended period.
Applications:
The AT24C21AN10SU27 is suitable for a variety of applications, including but not limited to:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart cards
With its robust feature set, the AT24C21AN10SU27 from Microchip Technology stands out as a reliable choice for designers and engineers looking for a non-volatile memory component that offers stability, durability, and compatibility with a range of electronic systems.