EN
  • EN
  • DE

AT24C16D-UUM0B-T

Part No AT24C16D-UUM0B-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16K I2C 1MHZ 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 450ns
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP
Part Number Series AT24C16D
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800787-AT24C16D-UUM0B-T
Ultra Librarian 3D Model Ultra Librarian AT24C16D-UUM0B-T CAD Model

Description

The AT24C16D-UUM0B-T is a high-performance, EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit designed and manufactured by the renowned semiconductor company, Microchip Technology. This device is part of Microchip's extensive range of memory products, offering a reliable and flexible data storage solution for a wide array of electronic applications.

Key Features

  • Memory Size: The AT24C16D-UUM0B-T comes with a storage capacity of 16-Kbit, organized as 2,048 x 8 bits, which is ideal for storing configuration data, calibration data, and small application parameters.
  • Interface: It features a standard I²C (Two-Wire) serial interface, enabling easy integration into most microcontroller-based systems and facilitating simple communication with a wide range of devices.
  • Voltage Range: This device operates within a voltage range of 1.7V to 5.5V, making it versatile for diverse operating conditions and compatible with both low and standard voltage applications.
  • Write Protect: It includes a write-protect pin to prevent accidental data overwrites, ensuring data integrity and security.
  • Endurance: The EEPROM offers an impressive write endurance of 1 million write cycles with a data retention period of 100 years, guaranteeing long-term reliability.
  • Package: The device is available in an 8-pin UDFN (Ultra-Thin Dual Flat No-Lead) package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.

Applications

The AT24C16D-UUM0B-T is widely used in various applications due to its flexibility and robustness. It is commonly found in:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and automotive electronics
  • Consumer electronics

With its combination of features, the AT24C16D-UUM0B-T from Microchip Technology is an ideal choice for designers and engineers looking for a dependable and cost-effective non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5318 $58.4980
265+ $0.4364 $115.6460
410+ $0.4227 $173.3070
565+ $0.4091 $231.1415
735+ $0.3955 $290.6925
980+ $0.3546 $347.5080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess