The AT24C16C-SSPDGV-T is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device from Microchip Technology. This product offers a 16-Kbit memory capacity and is optimized for advanced data storage solutions, providing a reliable way to store device configuration or calibration data that may need to be updated periodically.
Key Features
- Memory Size: 16-Kbits (2,048 x 8)
- Interface Type: I²C (2-wire serial interface)
- Operating Voltage: 1.7V to 5.5V, accommodating a wide range of applications from low-power handheld devices to more robust industrial systems.
- Speed: Supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocols, ensuring compatibility with a variety of microcontrollers and processors.
- Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C, making it suitable for harsh environments.
- Packaging: 8-pin TSSOP package, ideal for space-constrained applications.
- Write Cycle Time: 5 ms max, enabling quick and efficient data updates.
- Endurance: 1 million write cycles, ensuring data reliability and a long operational lifespan.
- Data Retention: Rated at 100 years, providing long-term data storage without power.
Applications
The AT24C16C-SSPDGV-T EEPROM is suitable for a wide array of applications, including:
- Consumer Electronics
- Industrial and Automotive Systems
- Medical Devices
- Smart Cards
- Telecommunications
- Networking Hardware
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the AT24C16C-SSPDGV-T EEPROM is no exception. This device is manufactured to the highest standards, ensuring that you receive a reliable and robust product for your data storage needs.