Microchip Technology AT24C128WSU27 EEPROM
The AT24C128WSU27 is a high-performance, 128-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology. Designed for optimal efficiency, this device offers non-volatile storage solutions for a wide range of applications that require data retention upon power-off. It operates across a voltage range of 2.7V to 5.5V, making it suitable for various electronic devices and systems.
This EEPROM product is part of the AT24C series, which is known for its reliability and ease of use. The AT24C128WSU27 provides 128Kbits of memory, organized as 16,384 words of 8 bits each. It supports a fast I²C-compatible (2-wire) serial interface, which allows for simple integration into most microcontroller-based systems. The device's I²C support also enables a high-speed data transfer rate, enhancing overall system performance.
One of the key features of the AT24C128WSU27 is its low-power consumption, making it an excellent choice for battery-operated and portable devices. Additionally, it supports a wide range of operating temperatures, from -40°C to +85°C, ensuring reliability and stability across different environmental conditions.
The AT24C128WSU27 comes in various packaging options, including the 8-lead SOIC (Small Outline Integrated Circuit) package, which is known for its compact footprint and suitability for space-constrained applications. The device also includes write protect features, which prevent accidental data overwrites and ensure the integrity of stored information.
Applications for the AT24C128WSU27 are diverse and include settings such as consumer electronics, industrial control systems, medical devices, automotive applications, and telecommunication infrastructure. Its robust design and compatibility with serial interface standards make it a versatile choice for designers looking to incorporate reliable data storage into their solutions.
In summary, the AT24C128WSU27 from Microchip Technology is a versatile EEPROM solution that combines high-density storage with low-power operation and a user-friendly interface, making it an ideal choice for a multitude of applications requiring non-volatile memory storage.