EN
  • EN
  • DE

AT24C08D-STUM-T

Part No AT24C08D-STUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT I2C 1MHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Memory IC 1 MHz 4.5 µs
Manufacturer Microchip Technology
Package Reel - TR
Family Name AT24C08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT24C08D-STUM-TTRINACTIVE, 1611-AT24C08D-STUM-TDKRINACTIVE, 1611-AT24C08D-STUM-TDKR-ND, AT24C08D-STUM-TTR, 1611-AT24C08D-STUM-TTR, 1611-AT24C08D-STUM-TCTINACTIVE, 1611-AT24C08D-STUM-TCT-ND, AT24C08D-STUM-TCT, 1611-AT24C08D-STUM-TCT, AT24C08D-STUM-TDKR, 1611-AT24C08D-STUM-TTR-ND, 1611-AT24C08D-STUM-TDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851741-AT24C08D-STUM-T
Ultra Librarian 3D Model Ultra Librarian AT24C08D-STUM-T CAD Model

Description

The AT24C08D-STUM-T is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular model is part of the AT24CxxD series and offers a storage capacity of 8-Kbit with an operational voltage range of 1.7V to 5.5V. Designed for optimal flexibility and ease of integration, the AT24C08D-STUM-T is a perfect fit for applications requiring non-volatile memory storage.

Key Features:

  • Interface Type: The device uses a Two-Wire Serial Interface, which is fully I²C compatible, providing a simple and efficient method of data transfer.
  • Memory Organization: It features a well-organized memory layout of 1024 words of 8 bytes each, giving developers the freedom to store and structure data effectively.
  • Write Protect: It includes a Write Protect pin that protects the entire memory from inadvertent writes, ensuring data integrity.
  • Low-Power Consumption: It is engineered for low-power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Endurance: The EEPROM boasts a high write endurance of 1 million write cycles with a data retention of 100 years, ensuring reliability over an extended period.
  • Package: It comes in a SOT-23-5 package, which is known for its small footprint, making it ideal for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, allowing performance in harsh environments.

Applications:

The AT24C08D-STUM-T is versatile and can be utilized in a variety of applications, including:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and control systems
  • Consumer electronics

In summary, the Microchip Technology AT24C08D-STUM-T EEPROM is a robust, high-endurance memory solution that offers reliable storage capabilities for a multitude of applications that require data persistence, low power consumption, and a small package footprint.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7224 $50.5680
170+ $0.5927 $100.7590
265+ $0.5742 $152.1630
360+ $0.5557 $200.0520
470+ $0.5372 $252.4840
625+ $0.4816 $301.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,278 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess