EN
  • EN
  • DE

AT24C04AN-10SC

Part No AT24C04AN-10SC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4K I2C 400KHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AT24C04
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 736989-AT24C04AN-10SC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C04AN-10SC CAD Model

Description

Microchip Technology AT24C04AN-10SC EEPROM

The AT24C04AN-10SC from Microchip Technology is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for various electronic applications. This EEPROM operates on a power supply voltage range of 2.7V to 5.5V, making it suitable for a wide array of low-power devices.

Key Features:

  • Memory Size: 4-Kbit (512 x 8)
  • Interface: I²C (2-wire serial interface)
  • Speed: 10MHz (max) clock frequency
  • Operating Voltage: 2.7V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: 8-pin SOIC (Small Outline Integrated Circuit)
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 million write cycles
  • Data Retention: 100 years

The AT24C04AN-10SC features a byte and page write capability of up to 16 bytes, which can be beneficial in applications requiring data manipulation and storage efficiency. It also offers a self-timed write cycle with auto-clear, simplifying the programming process and reducing the need for extensive software support.

With its low-power consumption and small form factor, the AT24C04AN-10SC is ideal for use in portable devices, such as personal medical devices, fitness trackers, and smart cards. It can also serve as a reliable non-volatile memory component in industrial controls, smart meters, and other embedded systems that require frequent or rapid data updates.

For security and device identification purposes, the AT24C04AN-10SC includes a factory-programmed, read-only 128-bit serial number. This unique feature prevents conflicts on the I²C bus and ensures seamless integration into complex multi-device environments.

Overall, the AT24C04AN-10SC EEPROM by Microchip Technology offers a compact, reliable, and cost-effective solution for data storage needs, ensuring data integrity and easy integration into a multitude of electronic products and systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess