EN
  • EN
  • DE

MC74HCT273AN

Part No MC74HCT273AN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Manufacturer ON Semiconductor
Series 74HCT
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74HCT273
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926311-MC74HCT273AN
Ultra Librarian 3D Model Ultra Librarian MC74HCT273AN CAD Model

Description

The MC74HCT273AN is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in power and signal management. This device is an octal D-type flip-flop with clear, designed for use in a wide range of applications requiring the capture and storage of data signals. The MC74HCT273AN is particularly suitable for implementing buffer registers, shift registers, and state machines.

Key Features

  • Logic Type: Octal D Flip-Flop
  • Output Type: Non-Inverted
  • Propagation Delay Time: 13 ns at 4.5 V, 16 ns at 6 V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through Hole
  • Package / Case: PDIP-20
  • Supply Voltage: 4.5 V to 5.5 V
  • Logic Family: HCT
  • IC Output Type: Tri-State

Performance and Quality

The MC74HCT273AN is designed to interface with TTL logic levels while maintaining high speed CMOS operating speeds. It has a typical clock-to-Q output propagation delay of only 13 ns, ensuring fast response times for critical applications. Its tri-state outputs make it ideal for driving bus lines or buffer memory address registers.

Applications

This versatile flip-flop can be used in a variety of digital applications, including:

  • Computer systems
  • Data storage
  • Instrumentation
  • Control systems
  • Communication systems

Robust Design

The MC74HCT273AN is encapsulated in a PDIP-20 package, providing a robust and reliable solution for through-hole mounting on printed circuit boards. It is designed to perform reliably over a broad range of environmental conditions, with an operating temperature range from -55°C to +125°C, making it suitable for industrial-grade applications.

Conclusion

The ON Semiconductor MC74HCT273AN is an essential component for designers who require a reliable and high-speed octal D-type flip-flop. Its compatibility with TTL logic levels, coupled with the high-speed performance of CMOS technology, makes it a versatile choice for a broad array of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5338 $58.7180
265+ $0.4380 $116.0700
410+ $0.4243 $173.9630
565+ $0.4106 $231.9890
730+ $0.3970 $289.8100
975+ $0.3559 $347.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess